GMW14136

Grain Variation of Leather

inactive
Buy Now
Organization: GMW
Publication Date: 1 August 2005
Status: inactive
Page Count: 3
scope:

This test method is used to determine the grain variation of leather, i.e., loose grain. This method is applicable to non-laminated leather up to a thickness of 2.0 mm as well as laminated leather up to a thickness of 5 mm.

Additional a root cause analysis procedure is described for test samples, where grain variation appears.

This method contains two procedures:

• Method A for non laminated leather.

• Method B for laminated leather

Note: Nothing in the specification supersedes applicable laws and regulations unless specific exemption has been obtained.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Document History

September 1, 2021
Grain Variation of Leather
This standard is inactive with no replacement.
November 1, 2016
Grain Variation of Leather
Introduction Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take...
October 1, 2011
Grain Variation of Leather
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
GMW14136
August 1, 2005
Grain Variation of Leather
This test method is used to determine the grain variation of leather, i.e., loose grain. This method is applicable to non-laminated leather up to a thickness of 2.0 mm as well as laminated leather up...
Advertisement