GMW14136

Grain Variation of Leather

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 November 2016
Status: active
Page Count: 5
scope:

Introduction

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose. This test procedure is used to determine the grain variation of leather, i.e., loose grain. This standard is applicable to non-laminated leather ≤ of 2.0 mm thick, as well as laminated leather ≤ of 5 mm thick.

Applicability. Additionally, a root cause analysis procedure is described for test samples, where grain variation appears. This method contains two (2) procedures:

• Method A: For non-laminated leather.

• Method B: For laminated leather

Document History

September 1, 2021
Grain Variation of Leather
This standard is inactive with no replacement.
GMW14136
November 1, 2016
Grain Variation of Leather
Introduction Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take...
October 1, 2011
Grain Variation of Leather
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
August 1, 2005
Grain Variation of Leather
This test method is used to determine the grain variation of leather, i.e., loose grain. This method is applicable to non-laminated leather up to a thickness of 2.0 mm as well as laminated leather up...

References

Advertisement