DLA - SMD-5962-98593

MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 18-BIT UNIVERSAL BUS TRANSCEIVER WITH THREE-STATE OUTPUTS AND B-PORT EQUIVALENT 25 OHM OUTPUT SERIES RESISTORS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 24 June 1998
Status: inactive
Page Count: 23
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following example:

Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 54ABT162601 18-Bit Universal Bus Transceiver with three-state outputs and B-port equivalent 25 Ohm output series resistors.

The device class designator is a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X GDFP1-F56 56 Flat pack

The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.

Supply voltage range (VCC)............................................ −0.5 V dc to +7.0 V dc DC input voltage range (VIN),(except I/O ports)....................... −0.5 V dc to +7.0 V dc 4/ DC output voltage range in the high or power-off state (VOUT)......... −0.5 V dc to 5.5 V dc 4/ Current into any output in the low state (IOL): A port............................................................... 96 mA B port............................................................... 30 mA DC input clamp current (IIK)(VIN ⩽ 0.0)............................... −18 mA DC output clamp current (IOK)(VOUT ⩽ 0.0)............................. −50 mA Maximum power dissipation at TA = +55°C (in still air) (PD)........... 673 mW 5/ Storage temperature range (TSTG)...................................... −65°C to +150°C Lead temperature (soldering, 10 seconds).............................. +300°C Thermal resistance, junction-to-case (θJC)............................ See MIL-STD-1835 Junction temperature (TJ)............................................. +150°C

Supply voltage range (VCC)............................................ +4.5 V dc to +5.5 V dc Input voltage range (VIN)............................................. 0.0 V dc to VCC Minimum High level input voltage (VIH)................................ +2.0 V Maximum Low level input voltage (VIL)................................. +0.8V Maximum High level output current (IOH): A port............................................................... −24 mA B port................................................................−12 mA Maximum Low level output current (IOL): A port............................................................... +48 mA B port............................................................... +12 mA Maximum input transition rise or fall rate (Δt/ΔV)(outputs enabled)... 10 ns/V Minimum power-up ramp rate (Δt/ΔVCC).................................. 200 μs/V Operating free-air temperature (TA)................................... −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

October 23, 2014
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 18-BIT UNIVERSAL BUS TRANSCEIVER WITH THREE-STATE OUTPUTS AND B-PORT EQUIVALENT 25 OHM OUTPUT SERIES RESISTORS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
January 28, 2008
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 18-BIT UNIVERSAL BUS TRANSCEIVER WITH THREE-STATE OUTPUTS AND B-PORT EQUIVALENT 25 OHM OUTPUT SERIES RESISTORS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-98593
June 24, 1998
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 18-BIT UNIVERSAL BUS TRANSCEIVER WITH THREE-STATE OUTPUTS AND B-PORT EQUIVALENT 25 OHM OUTPUT SERIES RESISTORS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement