IEC 61069-5
Industrial-Process Measurement and Control - Evaluation of System Properties for the Purpose of System Assessment - Part 5: Assessment of System Dependability
| Organization: | IEC |
| Publication Date: | 1 December 1994 |
| Status: | inactive |
| Page Count: | 66 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This part of IEC 1069 describes in detail the method to be used to systematically assess the dependability of industrial-process measurement and control systems.
The assessment methodology detailed in IEC 1069-2 is applied to obtain the dependability assessment programme.
The subsidiary dependability properties are analyzed, and criteria to be taken into account when assessing dependability are described.
Document History