CEI EN 61987-11
Industrial-process measurement and control - Data structures and elements in -process equipment catalogues Part 11: Lists of properties (LOPs) of measuring equipment for electronic data exchange - Generic structures
| Organization: | CEI |
| Publication Date: | 1 October 2017 |
| Status: | active |
| Page Count: | 70 |
| ICS Code (Data link layer): | 35.100.20 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This part of IEC 61987 provides:
• a characterisation of industrial process measuring equipment (device type dictionary) for integration in the Common Data Dictionary (CDD), and
• generic structures for operating lists of properties (OLOP) and device lists of properties (DLOP) of measuring equipment in conformance with IEC 61987-10.
The generic structures for the OLOP and DLOP contain the most important blocks for process measuring equipment. Blocks pertaining to a specific equipment type will be described in the corresponding part of the IEC 61987 standard series. Similarly, equipment properties are not part of IEC 61987-11. For instance, the OLOP and DLOP for flow transmitters with blocks and properties are to be found in IEC 61987-12.
Document History