CEI EN 61987-16
Industrial-process measurement and control - Data structures and elements in process equipment catalogues Part 16: Lists of properties (LOPs) for density measuring equipment for electronic data exchange
| Organization: | CEI |
| Publication Date: | 1 October 2017 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (IT applications in information, documentation and publishing): | 35.240.30 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Other standards related to information coding): | 35.040.99 |
scope:
This part of IEC 61987 provides an
• operating list of properties (OLOP) for the description of the operating parameters and the collection of requirements for a density measuring equipment, and
• device lists of properties (DLOP) for a range of density measuring equipment types describing them.
The structures of the OLOP and the DLOP correspond with the general structures defined in IEC 61987-11 and agree with the fundamentals for the construction of LOPs defined in IEC 61987-10.
Aspects other than the OLOP, needed in different electronic data exchange processes described in IEC 61987-10, will be published in IEC 61987-921.
Libraries of properties and of blocks used in the concerned LOPs are listed in Annex C and Annex D.
Document History