DLA - SMD-5962-89777 REV B
MICROCIRCUIT, LINEAR, CMOS, 8-BIT A/D FLASH CONVERTER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 19 April 1993 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Maximum sampling frequency 01 MP7684T CMOS 8-bit A/D flash converter 10 MHz 02 MP7684S CMOS 8-bit A/D flash converter 10 MHz 03 MP7684AT CMOS 8-bit A/D flash converter 20 MHz 04 MP768AS CMOS 8-bit A/D flash converter 20 MHz 05 MP7690AT CMOS 8 bit A/D flash converter 20 MHz 06 MP7690AS CMOS 8 bit A/D flash converter 20 MHz
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style L GDIP3-T24 or CDIP4-T24 24 Dual-in-line X GDIP1-T28 or CDIP2-T28 28 Dual-in-line 3 CQCC1-N28 28 Square leadless chip carrier
The lead finish shall be as specified in MIL-M-38510. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Operating supply voltage (VDD) to GND . . . . . . . . . . +6.5 V Positive reference voltage range (+VREF) . . . . . . . . . VDD to GND Negative reference voltage range (−VREF) . . . . . . . . . VDD to GND Input voltage range (VIN). . . . . . . . . . . . . . . . . VDD to GND Digital inputs range . . . . . . . . . . . . . . . . . . VDD to GND Digital outputs range . . . . . . . . . . . . . . . . . . VDD to GND Power dissipation (PD) up to +50°C . . . . . . . . . . . . 1000 mW Lead temperature (soldering, 10 seconds) . . . . . . . . . +300°C Storage temperature range.. . . . . . . . . . . . . . . . −65°C to +150°C Thermal resistance, junction-to-case (θJC) . . . . . . . . See MIL-STD-1835 Thermal resistance, junction-to-ambient (θJA). . . . . . . +120°C/W
Digital circuit supply voltage range (DVDD) . . . . . . . +3 V dc to +5 V dc Analog circuit supply voltage range (AVDD). . . . . . . . +3 V dc to +5 V dc Positive reference voltage range (+VREF) . . . . . . . . AVDD − 0.5 V dc Negative reference voltage (−VREF) . . . . . . . . . . . +0 V dc Sample frequency (fS): Device types 01 and 02 . . . . . . . . . . . . . . . . ≤ 10 MHz (50 percent duty cycle) Device types 03, 04 05 and 06 . . . . . . . . . . . . . ≤ 14 MHz (50 percent duty cycle) Analog input range . . . . . . . . . . . . . . . . . . . −VREF to +VREF
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History