NPFC - MIL-M-38510/148
MICROCIRCUITS, LINEAR, ADJUSTABLE, PRECISION VOLTAGE REFERENCE, SHUNT REGULATOR, MONOLITHIC SILICON
| Organization: | NPFC |
| Publication Date: | 5 September 1989 |
| Status: | inactive |
| Page Count: | 21 |
scope:
This specification covers the detail requirements for monolithic silicon, precision voltage reference. Two product assurance classes and a choice of case outlines and lead finishes are provided and are reflected in the complete Part or Identifying Number (PIN) (see 6.6).
The device type shall be as follows:
Device type Circuit 01 Adjustable voltage reference, shunt regulator 02 2.5 V voltage reference, shunt regulator
The device class shall be the product assurance level as defined in MIL-M-38510.
The case outline shall be designated as follows:
Outline letter Case outline (see MIL-M-38510, appendix C) P D-4 (8-lead, .405" × .310" × .200") dual-in-line package X See figure 1, 3-lead can package
Cathode to anode voltage (device type 01) - - - - - - - - - 37 V dc Continuous cathode current range (device type 01) - - - - - −100 to +150 mA Reference input current (device type 01) - - - - - - - - - −0.05 to 10 mA Maximum power dissipation (PD) ambient (device type 01) - - 1,050 mW 1/ Reverse current (device type 02) - - - - - - - - - - - - - 20 mA Forward current (device type 02) - - - - - - - - - - - - - 10 mA Storage temperature range - - - - - - - - - - - - - - - - - −65°C to +150° Junction operating temperature (TJ) - - - - - - - - - - - - +150°C Load temperature (soldering, 10 seconds) - - - - - - - - - +300°C
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441-5700, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Cathode to anode voltage (device type 01) - - - - - - - - - - 36 V Cathode current (device type 01) - - - - - - - - - - - - - - 100 mA Reverse current (device type 02) - - - - - - - - - - - - - - 18 mA Forward current (device type 02) - - - - - - - - - - - - - - 8 mA Ambient operating temperature range (TA) - - - - - - - - - - −55°C to +125°C
Case Maximum Maximum Package outline θJC θJA 8 pin DIP P 38°C/W 100°C/W 3 pin CAN X 80°C/W 440°C/W
Document History