ETSI - PRETS 300 457

Satellite Earth Stations and Systems (SES); Test Methods for Television Receive-Only (TVRO) Operating in the 11/12 GHz Frequency Bands

inactive
Organization: ETSI
Publication Date: 1 January 1994
Status: inactive
Page Count: 108
scope:

This ETS covers the test methods for TeleVision Receive-Only (TVRO) outdoor units used for reception of audio-visual signals from satellites within the 11/12 GHz frequency bands. These TVROs are defined and their characteristics are specified in the reference ETSs, ETS 300 158 [1] and ETS 300 249 [2].

The TVROs are classified into two different types according to the corresponding services:.

The TVROs are classified into two different types according to the corresponding services:

- Type A for collective reception;

- Type B for individual reception.

A clear distinction is made, wherever applicable, between specifications for Type A and Type B equipment in the various subclauses of this ETS.

Document History

January 1, 1995
Satellite Earth Stations and Systems (SES); Test Methods for Television Receive Only (TVRO) Operating in the 11/12 GHz Frequency Bands
A description is not available for this item.
January 1, 1995
Satellite Earth Stations and Systems (SES); Test Methods for Television Receive Only (TVRO) Operating in the 11/12 GHz Frequency Bands
This European Telecommunication Standard (ETS) covers the test methods for TeleVision Receive Only (TVRO) outdoor units used for reception of audio-visual signals from satellites within the 11/12 GHz...
PRETS 300 457
January 1, 1994
Satellite Earth Stations and Systems (SES); Test Methods for Television Receive-Only (TVRO) Operating in the 11/12 GHz Frequency Bands
This ETS covers the test methods for TeleVision Receive-Only (TVRO) outdoor units used for reception of audio-visual signals from satellites within the 11/12 GHz frequency bands. These TVROs are...

References

Advertisement