ETSI - PRETS 300 457

Satellite Earth Stations and Systems (SES); Test Methods for Television Receive Only (TVRO) Operating in the 11/12 GHz Frequency Bands

inactive
Organization: ETSI
Publication Date: 1 January 1995
Status: inactive
Page Count: 107
scope:

This European Telecommunication Standard (ETS) covers the test methods for TeleVision Receive Only (TVRO) outdoor units used for reception of audio-visual signals from satellites within the 11/12 GHz frequency bands. These TVROs are defined and their characteristics are specified in the reference ETSs, ETS 300 158 [1] or ETS 300 249 [2]. This ETS specifies the test methods for demonstration of compliance with the specifications of the reference ETS, and also with those for which the reference ETS allows verification at the manufacturers' discretion.

The TVROs are classified into two different types according to the corresponding services:

- Type A for collective reception;

- Type B for individual reception.

Document History

January 1, 1995
Satellite Earth Stations and Systems (SES); Test Methods for Television Receive Only (TVRO) Operating in the 11/12 GHz Frequency Bands
A description is not available for this item.
PRETS 300 457
January 1, 1995
Satellite Earth Stations and Systems (SES); Test Methods for Television Receive Only (TVRO) Operating in the 11/12 GHz Frequency Bands
This European Telecommunication Standard (ETS) covers the test methods for TeleVision Receive Only (TVRO) outdoor units used for reception of audio-visual signals from satellites within the 11/12 GHz...
January 1, 1994
Satellite Earth Stations and Systems (SES); Test Methods for Television Receive-Only (TVRO) Operating in the 11/12 GHz Frequency Bands
This ETS covers the test methods for TeleVision Receive-Only (TVRO) outdoor units used for reception of audio-visual signals from satellites within the 11/12 GHz frequency bands. These TVROs are...

References

Advertisement