DLA - SMD-5962-84030 REV D

MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY TTL, BUS TRANSCEIVERS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 19 August 1992
Status: inactive
Page Count: 14
scope:

This drawing, describes, device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for; the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as, shown in the following example;

The device type shall identify the circuit function as follows:

Device type Generic number Circuit 01 54ALS245A Octal bus transceivers with three-state outputs

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline R D-8 (20-lead, 1.060" × .310" × .200"), dual-in-line package S F-9 (20-lead, .540." × .300" × .100"), flat package 2 C-2 (20-terminal, 358" × 358" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - −0.5.V dc minimum to +7.0 V dc maximum Input voltage range (All inputs) - - - - - - - - - −1.5 V dc at −18 mA to +7 0 V dc Input voltage range (I/O ports) - - - - - - - - - −1.5 V dc at −18 mA to +5.5 V dc Storage temperature range - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ - - - - - - - - 346.5 mA Lead temperature (soldering, 10-seconds) - - - - +300°C Thermal resistance, junction to case (θJC) - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - +175°C

Supply voltage(VCC) - - - - - - - - - - - - - - 4 5 V dc to 5.5 V dc Minimum high level input voltage (VIH) - - - - 2.0 V dc. Maximum low level input voltage (VIL): VIL = +125°C - - - - - - - - - - - - - - - - - 0.7 V dc VIL = +25°C - - - - - - - - - - - - - - - - - 0.8 V dc VIL = −55°C - - - - - - - --- - - - - - - - - 0.8 V dc Case operating temperature, range (TC)- - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

September 16, 2019
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY TTL, BUS TRANSCEIVERS, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
March 25, 2015
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY TTL, BUS TRANSCEIVERS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
November 9, 2005
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY TTL, BUS TRANSCEIVERS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-84030 REV D
August 19, 1992
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY TTL, BUS TRANSCEIVERS, MONOLITHIC SILICON
This drawing, describes, device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for; the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
October 10, 1989
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY TTL, BUS TRANSCEIVERS, MONOLITHIC SILICON
A description is not available for this item.
May 13, 1988
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY TTL, BUS TRANSCEIVERS, MONOLITHIC SILICON
A description is not available for this item.
September 28, 1985
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY TTL, BUS TRANSCEIVERS, MONOLITHIC SILICON
A description is not available for this item.
May 1, 1984
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY TTL, BUS TRANSCEIVERS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement