CENELEC - EN 60444-6
Measurement of Quartz Crystal Unit Parameters Part 6: Measurement of Drive Level Dependence (DLD)
inactive
| Organization: | CENELEC |
| Publication Date: | 1 April 1997 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Piezoelectric devices): | 31.140 |
Document History
October 1, 2021
Measurement of quartz crystal unit parameters - Part 6: Measurement of drive level dependence (DLD)
This part of IEC 60444 applies to the measurements of drive level dependence (DLD) of quartz crystal units. Two test methods (A and C) and one referential method (B) are described. “Method A”, based...
October 1, 2013
Measurement of quartz crystal unit parameters - Part 6: Measurement of drive level dependence (DLD)
This part of IEC 60444 applies to the measurements of drive level dependence (DLD) of quartz crystal units. Two test methods (A and C) and one referential method (B) are described. "Method A", based...
EN 60444-6
April 1, 1997
Measurement of Quartz Crystal Unit Parameters Part 6: Measurement of Drive Level Dependence (DLD)
A description is not available for this item.