DLA - SMD-5962-87735 REV A
MICROCIRCUIT,CMOS, MICROPROCESSOR OPTIMIZED FOR DIGITAL SIGNAL PROCESSING, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 24 April 1989 |
| Status: | inactive |
| Page Count: | 26 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function Frequency 01 2100SG Digital signal processor 6 MHz 02 2100TG Digital signal processor 8 MHz 03 2100ASG Digital signal processor 8 MHz 04 2100ATG Digital signal processor 10 MHz
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline X P-BE (100-pin, 1.335" × 1.335" × .345"), pin grid array package
Supply voltage range - - - - - - - - - - - - - - - - −0.3 V dc to +7 V dc Input voltage - - - - - - - - - - - - - - - - - - - −0.3 V dc to VCC + 0.3 V dc Output voltage swing - - - - - - - - - - - - - - - - −0.3 V dc to VCC + 0.3 V dc Maximum power dissipation (PD) - - - - - - - - - - - .750 W Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - +165°C
Operating supply voltage range (VCC) - - - - - - - - +4.5 V dc to +5.5 V dc Case operating temperature range (TC) - - - - - - - −55°C to +125°C
Unless otherwise specified, the following specification and standard, of the issue listed in that issue of the Department of Defense Index of Specifications and Standards specified in the solicitation, form a part of this drawing to the extent specified herein.
SPECIFICATION MILITARY MIL-M-38510 - Microcircuits, General Specification for. STANDARD MILITARY MIL-STD-883 - Test Methods and Procedures for Microelectronics.
(Copies of the specification and standard required by manufacturers in connection with specific acquisition functions should be obtained from the contracting activity or as directed by the contracting activity.)
In the event of a conflict between the text of this drawing and the references cited herein, the text of this drawing shall take precedence.
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History