FORD - ESB-M99J291-A2

TAPE, URETHANE, PRESSURE SENSITIVE, CHIP RESISTANT, EXTERIOR - 0.20 MM (8 MIL) NOMINAL THICKNESS ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 11 August 2005
Status: inactive
Page Count: 5
scope:

The materials defined by these specifications are clear, paper backed, urethane films with a water clear pressure sensitive adhesive. ESB-M99J291-A3 & A4 are not suitable for use on visible exterior areas.

Document History

March 15, 2015
TAPE, URETHANE, PRESSURE SENSITIVE, CHIP RESISTANT, EXTERIOR - 0.20 MM (8 MIL) NOMINAL THICKNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are clear, paper backed, urethane films with a water clear pressure sensitive adhesive. ESB-M99J291-A3 & A4 are not suitable for use on visible exterior...
February 16, 2012
TAPE, URETHANE, PRESSURE SENSITIVE, CHIP RESISTANT, EXTERIOR - 0.20 MM (8 MIL) NOMINAL THICKNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are clear, paper backed, urethane films with a water clear pressure sensitive adhesive. ESB-M99J291-A3 & A4 are not suitable for use on visible exterior...
ESB-M99J291-A2
August 11, 2005
TAPE, URETHANE, PRESSURE SENSITIVE, CHIP RESISTANT, EXTERIOR - 0.20 MM (8 MIL) NOMINAL THICKNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are clear, paper backed, urethane films with a water clear pressure sensitive adhesive. ESB-M99J291-A3 & A4 are not suitable for use on visible exterior...
January 10, 1985
TAPE, URETHANE, PRESSURE SENSITIVE, CHIP RESISTANT, EXTERIOR, 0.20 MM (8 MIL) NOMINAL THICKNESS
1. SCOPE The materials defined by these specifications are clear, paper backed, urethane films with a water clear pressure sensitive adhesive. ESB-M99J291-A3 & A4 are not suitable for use on visible...

References

Advertisement