FORD ESB-M99J291-A2

TAPE, URETHANE, PRESSURE SENSITIVE, CHIP RESISTANT, EXTERIOR - 0.20 MM (8 MIL) NOMINAL THICKNESS ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 16 February 2012
Status: inactive
Page Count: 5
scope:

The materials defined by these specifications are clear, paper backed, urethane films with a water clear pressure sensitive adhesive. ESB-M99J291-A3 & A4 are not suitable for use on visible exterior areas.

Document History

March 15, 2015
TAPE, URETHANE, PRESSURE SENSITIVE, CHIP RESISTANT, EXTERIOR - 0.20 MM (8 MIL) NOMINAL THICKNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are clear, paper backed, urethane films with a water clear pressure sensitive adhesive. ESB-M99J291-A3 & A4 are not suitable for use on visible exterior...
FORD ESB-M99J291-A2
February 16, 2012
TAPE, URETHANE, PRESSURE SENSITIVE, CHIP RESISTANT, EXTERIOR - 0.20 MM (8 MIL) NOMINAL THICKNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are clear, paper backed, urethane films with a water clear pressure sensitive adhesive. ESB-M99J291-A3 & A4 are not suitable for use on visible exterior...
August 11, 2005
TAPE, URETHANE, PRESSURE SENSITIVE, CHIP RESISTANT, EXTERIOR - 0.20 MM (8 MIL) NOMINAL THICKNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are clear, paper backed, urethane films with a water clear pressure sensitive adhesive. ESB-M99J291-A3 & A4 are not suitable for use on visible exterior...
January 10, 1985
TAPE, URETHANE, PRESSURE SENSITIVE, CHIP RESISTANT, EXTERIOR, 0.20 MM (8 MIL) NOMINAL THICKNESS
1. SCOPE The materials defined by these specifications are clear, paper backed, urethane films with a water clear pressure sensitive adhesive. ESB-M99J291-A3 & A4 are not suitable for use on visible...

References

Advertisement