DLA - SMD-5962-05208 REV B

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K X 8-BIT, RADIATIONHARDENED, LOW VOLTAGE SRAM, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 17 January 2006
Status: inactive
Page Count: 21
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

 

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

 

Document History

June 22, 2017
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K x 8-BIT, RADIATIONHARDENED, LOW VOLTAGE SRAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
March 12, 2010
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K x 8-BIT, RADIATION-HARDENED, LOW VOLTAGE SRAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-05208 REV B
January 17, 2006
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K X 8-BIT, RADIATIONHARDENED, LOW VOLTAGE SRAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 14, 2005
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K X 8-BIT, RADIATIONHARDENED, LOW VOLTAGE SRAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 28, 2005
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K X 8-BIT, RADIATIONHARDENED, LOW VOLTAGE SRAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement