ASD-STAN - PREN 3490

Aerospace Series Steel FE-PL3901 (X15CrNi17-3) Air Melted Hardened and Tempered Bar for Machining De Less Than or Equal to 200 mm 900 MPa Less Than or Equal to Rm Less Than or Equal to 1 100 MPa

active, Most Current
Organization: ASD-STAN
Publication Date: 1 December 1998
Status: active
Page Count: 5

Document History

PREN 3490
December 1, 1998
Aerospace Series Steel FE-PL3901 (X15CrNi17-3) Air Melted Hardened and Tempered Bar for Machining De Less Than or Equal to 200 mm 900 MPa Less Than or Equal to Rm Less Than or Equal to 1 100 MPa
A description is not available for this item.
March 1, 1988
Aerospace Series Steel FE-PM42 Hardened and Tempered 900 Less Than or Equal to Rm Less Than or Equal to 1100 MPa Bar for Machining De Less Than or Equal to 100 mm
A description is not available for this item.
Advertisement