ASD-STAN - PREN 3490
Aerospace Series Steel FE-PM42 Hardened and Tempered 900 Less Than or Equal to Rm Less Than or Equal to 1100 MPa Bar for Machining De Less Than or Equal to 100 mm
inactive
| Organization: | ASD-STAN |
| Publication Date: | 1 March 1988 |
| Status: | inactive |
| Page Count: | 4 |
Document History
December 1, 1998
Aerospace Series Steel FE-PL3901 (X15CrNi17-3) Air Melted Hardened and Tempered Bar for Machining De Less Than or Equal to 200 mm 900 MPa Less Than or Equal to Rm Less Than or Equal to 1 100 MPa
A description is not available for this item.
PREN 3490
March 1, 1988
Aerospace Series Steel FE-PM42 Hardened and Tempered 900 Less Than or Equal to Rm Less Than or Equal to 1100 MPa Bar for Machining De Less Than or Equal to 100 mm
A description is not available for this item.