CSA - ISO/IEC ISP 12069-1-00

Information Technology - International Standardization Profiles ADFnn - Document Filing and Retrieval (DFR) - Part 1: Introduction to the DFR ISP

inactive
Organization: CSA
Publication Date: 1 February 2000
Status: inactive
Page Count: 26
scope:

ISO/IEC ISP 12069 defines a series of International Standardized Profiles for ISO/IEC 10166: 1991 Document Filing and Retrieval (DFR).

This part of ISO/IEC ISP 12069 contains the overall specifications of the DFR functionality which are generally not appropriate for consideration only from the perspective of a single DFR profile. Detailed specifications which vary according to each DFR application functions are described in Part 3 and the following parts of ISO/IEC ISP 12069.

In addition, this part of ISO/IEC ISP 12069 includes the specification of BASIC REQUIREMENTS, which are required to be supported by all DFR implementations, and a number of optional FUNCTION GROUPS, which cover significant discrete areas of related functionality which are not required to be supported by all implementations.

 

Document History

February 1, 2000
Information Technology - International Standardization Profiles ADFnn - Document Filing and Retrieval (DFR) - Part 1: Introduction to the DFR ISP
ISO/IEC ISP 12069 defines a series of International Standardized Profiles for ISO/IEC 10166: 1991 Document Filing and Retrieval (DFR). This part of ISO/IEC ISP 12069 contains the overall...
ISO/IEC ISP 12069-1-00
February 1, 2000
Information Technology - International Standardization Profiles ADFnn - Document Filing and Retrieval (DFR) - Part 1: Introduction to the DFR ISP
ISO/IEC ISP 12069 defines a series of International Standardized Profiles for ISO/IEC 10166: 1991 Document Filing and Retrieval (DFR). This part of ISO/IEC ISP 12069 contains the overall...

References

Advertisement