DOD - SMD 5962-86855

MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 8-BIT PARALLEL-IN/SERIAL-OUT SHIFT REGISTER WITH LS TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 12 January 1987
Status: inactive
Page Count: 13
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54HCT165 8-bit parallel-in serial-out shift register with LSTTL compatible inputs

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, ¼" × ⅞"), dual-in-line package

Supply voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage - - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc DC output voltage- - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc Clamp diode current- - - - - - - - - - - - - - - - - - ±20 mA DC output, current (per pin) - - - - - - - - - - - - - ±25 mA DC VCC or GND current (per pin)- - - - - - - - - - - - ±50 mA Storage temperature range- - - - - - - - - - - - - - - −65°C to +150°C Power dissipation, (PD)- - - - - - - - - - - - - - - - 500 mW 2/ Lead temperature (soldering, 10 seconds) - - - - - - - 260°C Thermal resistance, junction-to-case (θJC): Case outline E - - - - - - - - - - - - - - - - - - - (See MIL-M-38510, appendix C) Junction temperature (TJ)- - - - - - - - - - - - - - - +175°C

Supply voltage (VCC) - - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Case operating temperature range (TC)- - - - - - - - - −55°C to +125°C Input rise or fall time: VCC = 4.5 V- - - - - - - - - - - - - - - - - - - - - 0 to 500 ns

Mininum setup time, serial in to clock, parallel data to shift/load, shift/load to clock, and clock inhibit to clock: (tS) 3/ at 25°C: VCC = 4.5 V - - - - - - - - - - - - - - - - - - 20 ns at −55°C TO +125°C: VCC = 4.5 V - - - - - - - - - - - - - - - - - - 30 ns Mininum pulse width, clear and clock: (tW) 3/ at 25°C: VCC = 4.5 V - - - - - - - - - - - - - - - - - - 20 ns at −55°C TO +125°C: VCC = 4.5 V - - - - - - - - - - - - - - - - - - 30 ns Mininum hold time, input from clock: (tH) 3/ at 25°C: VCC = 4.5 V - - - - - - - - - - - - - - - - - - 7 ns at −55°C TO +125°C: VCC = 4.5 V - - - - - - - - - - - - - - - - - - 11 ns Maximum clock frequency: (fMAX) 3/ at 25°C: VCC = 4.5 V - - - - - - - - - - - - - - - - - - 27 MHz at −55°C TO +125°C: VCC = 4.5 V - - - - - - - - - - - - - - - - - - 18 MHz

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

February 18, 2022
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 8-BIT PARALLEL-IN/SERIAL-OUT SHIFT REGISTER WITH LS TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
March 26, 2015
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 8-BIT PARALLEL-IN/SERIAL-OUT SHIFT REGISTER WITH LS TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
December 17, 2008
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 8-BIT PARALLEL-IN/SERIAL-OUT SHIFT REGISTER WITH LS TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
May 20, 2003
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 8-BIT PARALLEL-IN/SERIAL-OUT SHIFT REGISTER WITH LS TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
SMD 5962-86855
January 12, 1987
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 8-BIT PARALLEL-IN/SERIAL-OUT SHIFT REGISTER WITH LS TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement