NFPA 434

Code for the Storage of Pesticides

inactive
Buy Now
Organization: NFPA
Publication Date: 1 January 2002
Status: inactive
Page Count: 17
scope:

This code shall apply to both inside and outside storage of pesticides as described in this code.

This code shall apply to restricted use pesticides, which are required by the Federal Insecticide, Fungicide and Rodenticide Act (FIFRA) in 40 CFR 152.175, to bear the human signal word "Danger" [as defined in 40 CFR 156.10(i)(A)] or those restricted-use pesticides, which when evaluated against NFPA 704, Standard System for the Identification of the Hazards of Materials for Emergency Response (Health HazardWarning Determination), are determined to be rated as "3" or "4."

This code shall not apply to sanitizers and disinfectants covered by other codes.

This code shall not apply where storage at a site is equal to or less than 1000 gal (3790 L) or 10,000 lb (4540 kg). This code shall not apply where pesticide storage time in a calendar year is 14 days or less.

Exception No. 1: Hazard identification as specified in Section 4.6 shall apply to all pesticide storage facilities.

Exception No. 2: This code shall apply to tank trucks, rail cars, or any other transportation vehicle involved in the temporary pesticide storage. (See 4.2.2.3.)

Existing buildings storing pesticides that do not comply with the requirements of this code pertaining to noncombustible construction and fixed fire protection shall be permitted to be used at the discretion of the authority having jurisdiction, jurisdiction, provided their use does not constitute a distinct hazard to life or adjoining property.

Document History

NFPA 434
January 1, 2002
Code for the Storage of Pesticides
This code shall apply to both inside and outside storage of pesticides as described in this code. This code shall apply to restricted use pesticides, which are required by the Federal Insecticide,...
August 5, 1998
Code for the Storage of Pesticides
A description is not available for this item.
43D
January 1, 1994
Code for the Storage of Pesticides
A description is not available for this item.
43D
January 1, 1986
CODE FOR STORAGE OF PESTICIDES IN PORTABLE CONTAINERS
A description is not available for this item.
43D
January 1, 1980
PESTICIDES IN PORTABLE CONTAINERS
A description is not available for this item.

References

Advertisement