DLA - SMD-5962-98648 REV A

MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, POSITIVE, ADJUSTABLE, LOW DROPOUT, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 25 January 2005
Status: inactive
Page Count: 11
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

January 5, 2015
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, POSITIVE, ADJUSTABLE, LOW DROPOUT, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
September 3, 2014
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, POSITIVE, ADJUSTABLE, LOW DROPOUT, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
March 13, 2014
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, POSITIVE, ADJUSTABLE, LOW DROPOUT, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
March 7, 2011
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, POSITIVE, ADJUSTABLE, LOW DROPOUT, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-98648 REV A
January 25, 2005
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, POSITIVE, ADJUSTABLE, LOW DROPOUT, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 14, 1999
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, POSITIVE, ADJUSTABLE, LOW DROPOUT, MONOLITHIC SILICON
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...

References

Advertisement