DLA - SMD-5962-87661 REV C
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 16K X 8-BIT ULTRA VIOLET ERASABLE PROGRAMMABLE READ ONLY MEMORY (UVEPROM), MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 26 February 1990 |
| Status: | inactive |
| Page Count: | 18 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function Access time 01 See 6.6 16K × 8-bit UVEPROM 90 ns 02 See 6.6 16K × 8-bit UVEPROM 120 ns 03 See 6.6 16K × 8-bit UVEPROM 150 ns 04 See 6.6 16K × 8-bit UVEPROM 170 ns 05 See 6.6 16K × 8-bit UVEPROM 200 ns 06 See 6.6 16K × 8-bit UVEPROM 250 ns 07 See 6.6 16K × 8-bit UVEPROM 300 ns 08 See 6.6 16K × 8-bit UVEPROM 70 ns
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline X D-10 (28-lead, 1.490" × 0.610" × 0.232"), dual-in-line package 1/ Y C-12 (32-terminal, 0.560" × 0.458" × 0.120"), rectangular leadless chip carrier 1/
Supply voltage range (VCC) 2 - - - - - - - - - - - −0.6 V dc to 6.25 V dc Supply voltage range (VPP) 2 - - - - - - - - - - - −0.6 V dc to 14.0 V dc All input voltage range except (A9) 2/ - - - - - - - −0.6 V dc to 6.25 V dc Input voltage range (A9) 2/ - - - - - - - - - - - - −0.6 V dc to 13.5 V dc Output voltage range 2 - - - - - - - - - - - - - - −0.6 V dc to VCC +1.0 V dc Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Power dissipation - - - - - - - - - - - - - - - - - 300 mW Lead temperature (soldering, 10 seconds) - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - +150°C 3/
Supply voltage range (VCC) 4 - - - - - - - - - - 4.5 V dc to 5.5 V dc Supply voltage range (VPP) 5 - - - - - - - - - - 4.5 V dc to 5.5 V dc High level input voltage range (VIH) - - - - - - - 2.0 V dc to 6.5 V dc (TTL) High level input voltage range (VIH) - - - - - - - VCC −0.2 V dc to VCC +0.2 V dc (CMOS) Low level input voltage range (VIL) - - - - - - - −0.1 V dc to 0.8 V dc (TTL) Low level input voltage range (VIL) - - - - - - - GND −0.2 to GND +0.2 V dc (CMOS) Case operating temperature range (TC) - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History