ASME AG-1

Code on Nuclear Air and Gas Treatment

inactive
Buy Now
Organization: ASME
Publication Date: 1 January 1994
Status: inactive
Page Count: 520
scope:

GENERAL

The ASME Code on Nuclear Air and Gas Treatment consists of Divisions I through IV. All Divisions are broke down into Sections designated by two capital letters.

Document History

October 13, 2023
Code on Nuclear Air and Gas Treatment
This Code provides requirements for the performance, design, fabrication, installation, inspection, acceptance testing, and quality assurance of equipment used in air and gas treatment systems in...
January 1, 2019
Code on Nuclear Air and Gas Treatment
This Code provides requirements for the performance, design, fabrication, installation, inspection, acceptance testing, and quality assurance of equipment used in air and gas treatment systems in...
January 1, 2017
Code on Nuclear Air and Gas Treatment
This Code provides requirements for the performance, design, fabrication, installation, inspection, acceptance testing, and quality assurance of equipment used in air and gas treatment systems in...
December 28, 2015
Code on Nuclear Air and Gas Treatment
This Code provides requirements for the performance, design, fabrication, installation, inspection, acceptance testing, and quality assurance of equipment used in air and gas treatment systems in...
January 1, 2012
Code on Nuclear Air and Gas Treatment
This Code provides requirements for the performance, design, fabrication, installation, inspection, acceptance testing, and quality assurance of equipment used in air and gas treatment systems in...
April 11, 2011
Code on Nuclear Air and Gas Treatment
This Code provides requirements for the performance, design, construction, acceptance testing, and quality assurance of equipment used as components in nuclear safety-related air and gas treatment...
September 30, 2009
Code on Nuclear Air and Gas Treatment
This Code provides requirements for the performance, design, construction, acceptance testing, and quality assurance of equipment used as components in nuclear safety-related air and gas treatment...
January 1, 2009
Code on Nuclear Air and Gas Treatment
This Code provides requirements for the performance, design, construction, acceptance testing, and quality assurance of equipment used as components in nuclear safety-related air and gas treatment...
January 1, 2007
ADDENDA to ASME AG-1–2003 CODE ON NUCLEAR AIR AND GAS TREATMENT
FOREWORD In 1971, the ANSI N45.8 Committee was organized to develop standards for high reliability air cleaning equipment for nuclear facilities and corresponding tests to confirm performance of the...
February 1, 2004
ERRATA to Code on Nuclear Air and Gas Treatment
This Code provides requirements for the performance, design, construction, acceptance testing, and quality assurance of equipment used as components in nuclear safety-related air and gas treatment...
January 1, 2004
ADDENDA to ASME AG-1–2003 CODE ON NUCLEAR AIR AND GAS TREATMENT
FOREWORD This publication includes all of the written replies issued between the indicated dates by the Secretary, speaking for the ASME Committee on Nuclear Air and Gas Treatment Equipment, to...
August 29, 2003
Code on Nuclear Air and Gas Treatment
This Code provides requirements for the performance, design, construction, acceptance testing, and quality assurance of equipment used as components in nuclear safety-related air and gas treatment...
December 29, 2000
Addenda to AG-1-1997 Code on Nuclear Air and Gas Treatment
This Section provides requirements construction, performance, fabrication, for the design, inspection, acceptance testing, and quality assurance for housings and housing supports in nuclear-safety...
January 1, 1997
Code on Nuclear Air and Gas Treatment
This Code provides requirements for the performance, design, construction, acceptance testing, and quality assurance of equipment used as components in nuclear safety-related air and gas treatment...
January 1, 1996
Addenda to AG-1 - 1996 Code on Nuclear Air and Gas Treatment
GENERAL The ASME Code on Nuclear Air and Gas Treatment consists of Divisions I through IV. All Divisions are broken down into Sections designated by two capital letters.
ASME AG-1
January 1, 1994
Code on Nuclear Air and Gas Treatment
GENERAL The ASME Code on Nuclear Air and Gas Treatment consists of Divisions I through IV. All Divisions are broke down into Sections designated by two capital letters.
January 1, 1993
ADDENDA TO AG-1-1991 CODE ON NUCLEAR AIR AND GAS TREATMENT
This Section provides requirements for the performance, design, construction, inspection, shop and field fabrication acceptance testing, and quality assurance for ductwork, including ductwork...
October 1, 1992
ADDENDA TO AG-1-1991 CODE ON NUCLEAR AIR AND GAS TREATMENT
This Section of the Code provides the requirements for the design, construction, fabrication, inspection, testing and quality assurance of high efficiency particulate air (HEPA) filter and Type II...
January 1, 1991
CODE ON NUCLEAR AIR AND GAS TREATMENT
A description is not available for this item.
June 30, 1990
ADDENDA TO AG-1 - 1988 CODE ON NUCLEAR AIR AND GAS TREATMENT
A description is not available for this item.
June 30, 1989
ADDENDA TO AG-1 - 1988 CODE ON NUCLEAR AIR AND GAS TREATMENT
A description is not available for this item.
June 15, 1988
CODE ON NUCLEAR AIR AND GAS TREATMENT
GENERAL The ASME Code on Nuclear Air and Gas Treatment consists of Divisions I through IV. All Divisions are broken down into Sections designated by two capital letters.
May 30, 1987
ADDENDA TO AG-1 - 1985 CODE ON NUCLEAR AIR AND GAS TREATMENT
A description is not available for this item.
January 1, 1985
ADDENDA TO AG-1 - 1985 CODE ON NUCLEAR AIR AND GAS TREATMENT
A description is not available for this item.
January 1, 1985
CODE ON NUCLEAR AIR AND GAS TREATMENT
A description is not available for this item.

References

Advertisement