GMNA - 9984508
Rigid, 2 Component, Non- Urethane Clearcoat, 9984159 Component
inactive
Buy Now
| Organization: | GMNA |
| Publication Date: | 1 September 1990 |
| Status: | inactive |
| Page Count: | 1 |
scope:
1 SCOPE.
This specification covers the requirements of high solids (50 to 55% volume solids as sprayed) solventborne, 2 component, non-urethane clearcoats. These clearcoats are intended for use wet-on wet over universal basecoats specified in 9984507.
Document History
April 1, 2023
Non-ISO Two Component Clearcoat for Waterborne or Solventborne Basecoats
This specification covers the qualification and performance requirements of two (2) component, high solids > 48% volume solids as sprayed, solventborne, non-urethane etch resistant clearcoat intended...
July 1, 2019
Non-ISO Two Component Clearcoat for Waterborne or Solventborne Basecoats
This specification covers the qualification and performance requirements of two (2) component, high solids > 48% volume solids as sprayed, solventborne, non-urethane etch resistant clearcoat intended...
November 1, 2014
Non-ISO Two Component Clearcoat for Waterborne or Solventborne Basecoats
This specification covers the qualification and performance requirements of two (2) component, high solids > 48% volume solids as sprayed, solventborne, non-urethane etch resistant clearcoat intended...
October 1, 2003
Clearcoat Component of 9984159
1 Scope This specification covers the qualification and performance requirements of two component, high solids (50 to 55% volume solids as sprayed), solventborne, non-urethane clear-coats. These...
9984508
September 1, 1990
Rigid, 2 Component, Non- Urethane Clearcoat, 9984159 Component
1 SCOPE. This specification covers the requirements of high solids (50 to 55% volume solids as sprayed) solventborne, 2 component, non-urethane clearcoats. These clearcoats are intended for use...