GMNA - 9984508

Non-ISO Two Component Clearcoat for Waterborne or Solventborne Basecoats

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 July 2019
Status: active
Page Count: 3
scope:

This specification covers the qualification and performance requirements of two (2) component, high solids > 48% volume solids as sprayed, solventborne, non-urethane etch resistant clearcoat intended for use on wet-on-wet over solventborne or waterborne basecoats.

Material Description. Each combination of specific basecoat and clearcoat must be tested and approved as a basecoat/clearcoat topcoat system. The individual components are not interchangeable. In addition, the topcoat system is part of the total coating system and must meet the requirements as outlined in GMW3005, those set forth in this specification, and on the engineering drawings. Validation testing for plant specific layering, ancillary materials, and processing must be conducted prior to release.

Symbols. Not applicable.

Applicability. These topcoats systems are designed to be applied over baked primer.

Remarks. None.

 

 

 

 

Document History

April 1, 2023
Non-ISO Two Component Clearcoat for Waterborne or Solventborne Basecoats
This specification covers the qualification and performance requirements of two (2) component, high solids > 48% volume solids as sprayed, solventborne, non-urethane etch resistant clearcoat intended...
9984508
July 1, 2019
Non-ISO Two Component Clearcoat for Waterborne or Solventborne Basecoats
This specification covers the qualification and performance requirements of two (2) component, high solids > 48% volume solids as sprayed, solventborne, non-urethane etch resistant clearcoat intended...
November 1, 2014
Non-ISO Two Component Clearcoat for Waterborne or Solventborne Basecoats
This specification covers the qualification and performance requirements of two (2) component, high solids > 48% volume solids as sprayed, solventborne, non-urethane etch resistant clearcoat intended...
October 1, 2003
Clearcoat Component of 9984159
1 Scope This specification covers the qualification and performance requirements of two component, high solids (50 to 55% volume solids as sprayed), solventborne, non-urethane clear-coats. These...
September 1, 1990
Rigid, 2 Component, Non- Urethane Clearcoat, 9984159 Component
1 SCOPE. This specification covers the requirements of high solids (50 to 55% volume solids as sprayed) solventborne, 2 component, non-urethane clearcoats. These clearcoats are intended for use...

References

Advertisement