ETSI - ES 202 170
Open Service Access (OSA); Application Programming Interface (API); Implementation Conformance Statement (ICS) profroma specification for Framework and SCFs
| Organization: | ETSI |
| Publication Date: | 1 February 2003 |
| Status: | inactive |
| Page Count: | 71 |
scope:
The present document provides the Implementation Conformance Statement (ICS) proforma for the Application Programming Interface for Open Service Access (OSA) defined in ES 201 915 [1] to [12] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [14] and ETS 300 406 [15].
The supplier of an implementation which is claimed to conform to a part of ES 201 915 [1] to [12] is required to complete a copy of the ICS proforma provided in annex A through to annex J of the present document and is required to provide the information necessary to identify the supplier and the implementation.
Document History