ETSI - ES 202 170

Open Service Access (OSA); Application Programming Interface (API); Implementation Conformance Statement (ICS) proforma specification for Framework and SCFs

inactive
Organization: ETSI
Publication Date: 1 April 2003
Status: inactive
Page Count: 71
scope:

The present document provides the Implementation Conformance Statement (ICs) proforma for the Application Programming Interface for Open Service Access (OSA) defined in ES 201 915 [1] to [12] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [14] and ETS 300 406 [15].

The supplier of an implementation which is claimed to conform to a part of ES 201 915 [1] to [12] is required to complete a copy of the ICs proforma provided in annex A through to annex J of the present document and is required to provide the information necessary to identify the supplier and the implementation.

Document History

January 1, 2005
Open Service Access (OSA); Application Programming Interface (API); Implementation Conformance Statement (ICS) proforma specification
A description is not available for this item.
October 1, 2004
Open Service Access (OSA); Application Programming Interface (API); Implementation Conformance Statement (ICS) proforma specification (Parlay 3)
The present document provides the Implementation Conformance Statement (ICS) proforma for the Application Programming Interface for Open Service Access (OSA) defined in ES 201 915 [1] to [12] in...
ES 202 170
April 1, 2003
Open Service Access (OSA); Application Programming Interface (API); Implementation Conformance Statement (ICS) proforma specification for Framework and SCFs
The present document provides the Implementation Conformance Statement (ICs) proforma for the Application Programming Interface for Open Service Access (OSA) defined in ES 201 915 [1] to [12] in...
February 1, 2003
Open Service Access (OSA); Application Programming Interface (API); Implementation Conformance Statement (ICS) profroma specification for Framework and SCFs
The present document provides the Implementation Conformance Statement (ICS) proforma for the Application Programming Interface for Open Service Access (OSA) defined in ES 201 915 [1] to [12] in...

References

Advertisement