FORD ESB-M3E13-A

FIBERBOARD (PANEL), COATED ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 29 January 2003
Status: inactive
Page Count: 5
scope:

1. SCOPE

The material defined by this specification is a vinyl, pyroxylin or equivalent coated, semi- waterproof ESB-M2E13 panelboard containing a maximum of 13% asphalt resin in the core ply. The ESB-M3E13-C and V ESB-M3E13-D boards have outer plies of virgin kraft paper.

Document History

October 17, 2006
FIBERBOARD (PANEL), COATED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a vinyl, pyroxylin or equivalent coated, semi-waterproof ESB-M2E13 panel-board containing a maximum of 13% asphalt resin in the core ply. The...
FORD ESB-M3E13-A
January 29, 2003
FIBERBOARD (PANEL), COATED ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a vinyl, pyroxylin or equivalent coated, semi- waterproof ESB-M2E13 panelboard containing a maximum of 13% asphalt resin in the core ply. The...
March 11, 1981
FIBERBOARD (PANEL), COATED
1. SCOPE: The material defined by this specification is a vinyl, pyroxylin or equivalent coated, semi-waterproof ESB-M2E13 panelboard containing a maximum of 13% asphalt resin in the core ply. The...

References

Advertisement