FORD ESB-M3E13-A
FIBERBOARD (PANEL), COATED
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 11 March 1981 |
| Status: | inactive |
| Page Count: | 5 |
scope:
1. SCOPE:
The material defined by this specification is a vinyl, pyroxylin or equivalent coated, semi-waterproof ESB-M2E13 panelboard containing a maximum of 13% asphalt resin in the core ply. The ESB-M3E13-C and Ñ ESB-M3E13-D boards have outer plies of virgin kraft paper.
Document History
October 17, 2006
FIBERBOARD (PANEL), COATED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a vinyl, pyroxylin or equivalent coated, semi-waterproof ESB-M2E13 panel-board containing a maximum of 13% asphalt resin in the core ply. The...
January 29, 2003
FIBERBOARD (PANEL), COATED ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is a vinyl, pyroxylin or equivalent coated, semi- waterproof ESB-M2E13 panelboard containing a maximum of 13% asphalt resin in the core ply. The...
FORD ESB-M3E13-A
March 11, 1981
FIBERBOARD (PANEL), COATED
1. SCOPE: The material defined by this specification is a vinyl, pyroxylin or equivalent coated, semi-waterproof ESB-M2E13 panelboard containing a maximum of 13% asphalt resin in the core ply. The...