ASD-STAN - PREN 3774-004
Aerospace Series Circuit Breakers, Three-Pole, Temperature Compensated, Rated Currents 2 A to 25 A, Switching Capacity 65 In Part 004 : UNC Thread Fasteners, Distance Between Terminal Centres 12,8 mm Product Standard
inactive
| Organization: | ASD-STAN |
| Publication Date: | 30 June 1994 |
| Status: | inactive |
| Page Count: | 5 |
Document History
May 1, 2023
Aerospace series Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A — Part 004: UNC thread terminals — Product standard
This document specifies the characteristics of three-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a temperature between...
June 30, 2012
Aerospace series Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A Part 004: UNC thread terminals Product standard
This standard specifies the characteristics of three-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a temperature between...
PREN 3774-004
June 30, 1994
Aerospace Series Circuit Breakers, Three-Pole, Temperature Compensated, Rated Currents 2 A to 25 A, Switching Capacity 65 In Part 004 : UNC Thread Fasteners, Distance Between Terminal Centres 12,8 mm Product Standard
A description is not available for this item.