ASD-STAN PREN 3774-004

Aerospace series Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A Part 004: UNC thread terminals Product standard

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 30 June 2012
Status: active
Page Count: 11
scope:

This standard specifies the characteristics of three-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a temperature between - 55 °C and 125 °C for ratings < 15 A and - 55 °C to 90 °C for ratings > 15 A and at an altitude of 22 000 m max.

These circuit breakers are operated by a push-pull type single pushbutton (actuator), with delayed action "trip-free" tripping.

They will continue to function up to the short-circuit current.

Document History

May 1, 2023
Aerospace series Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A — Part 004: UNC thread terminals — Product standard
This document specifies the characteristics of three-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a temperature between...
ASD-STAN PREN 3774-004
June 30, 2012
Aerospace series Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A Part 004: UNC thread terminals Product standard
This standard specifies the characteristics of three-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a temperature between...
June 30, 1994
Aerospace Series Circuit Breakers, Three-Pole, Temperature Compensated, Rated Currents 2 A to 25 A, Switching Capacity 65 In Part 004 : UNC Thread Fasteners, Distance Between Terminal Centres 12,8 mm Product Standard
A description is not available for this item.

References

Advertisement