IEC - 60502-2
Power Cables with Extruded Insulation and Their Accessories for Rated Voltages from 1 kV (Um = 1,2 kV) up to 30 kV (Um = 36 kV) - Part 2: Cables for Rated Voltages from 6 kV (Um = 7,2 kV) and up to 30 kV (Um = 36 kV)
inactive
| Organization: | IEC |
| Publication Date: | 1 November 1998 |
| Status: | inactive |
| Page Count: | 115 |
Document History
February 1, 2014
Power cables with extruded insulation and their accessories for rated voltages from 1 kV (Um = 1,2 kV) up to 30 kV (Um = 36 kV) – Part 2: Cables for rated voltages from 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
A description is not available for this item.
March 1, 2005
Power Cables with Extruded Insulation and Their Accessories for Rated Voltages from 1 kV (Um = 1,2 kV) up to 30 kV (Um = 36 kV) - Part 2: Cables for Rated Voltages from 6 kV (Um = 7,2 kV) and up to 30 kV (Um = 36 kV)
This part of IEC 60502 specifies the construction, dimensions and test requirements of power cables with extruded solid insulation from 6 kV up to 30 kV for fixed installations such as distribution...
60502-2
November 1, 1998
Power Cables with Extruded Insulation and Their Accessories for Rated Voltages from 1 kV (Um = 1,2 kV) up to 30 kV (Um = 36 kV) - Part 2: Cables for Rated Voltages from 6 kV (Um = 7,2 kV) and up to 30 kV (Um = 36 kV)
A description is not available for this item.