IEC 60502-2
Power Cables with Extruded Insulation and Their Accessories for Rated Voltages from 1 kV (Um = 1,2 kV) up to 30 kV (Um = 36 kV) - Part 2: Cables for Rated Voltages from 6 kV (Um = 7,2 kV) and up to 30 kV (Um = 36 kV)
| Organization: | IEC |
| Publication Date: | 1 March 2005 |
| Status: | inactive |
| Page Count: | 166 |
| ICS Code (Cables): | 29.060.20 |
scope:
This part of IEC 60502 specifies the construction, dimensions and test requirements of power cables with extruded solid insulation from 6 kV up to 30 kV for fixed installations such as distribution networks or industrial installations.
When determining applications, it is recommended that the possible risk of radial water ingress is considered. Cable designs with barriers claimed to prevent longitudinal water penetration and an associated test are included in this part of IEC 60502.
Cables for special installation and service conditions are not included, for example cables for overhead networks, the mining industry, nuclear power plants (in and around the containment area) nor for submarine use or shipboard application.
Document History