FAA-E-2544

REFURBISHMENT, MODIFICATION, AND ESTABLISHMENT OF A MILITARY TYPE AN/FPS-60 SERIES LONG RANGE RADAR

active, Most Current
Organization: FAA
Publication Date: 5 October 1972
Status: active
Page Count: 15
scope:

This specification sets forth the requirements for: (1) removal, refurbishment, modification, and installation of an AN/FPS-60 series radar presently installed at deactivated military sites; (2) refurbishment, modification, and installation of AN/FPS-60 radars in Government storage; and (3) refurbishment of AN/FPS-60 series radars in place. The radars to be relocated will be installed in ARSR type buildings. The contractor will install and check out the FPS-60 NAS interface modification kit which will provide improved operational capability, system reliability and maintainability for air route traffic control.

Document History

FAA-E-2544
October 5, 1972
REFURBISHMENT, MODIFICATION, AND ESTABLISHMENT OF A MILITARY TYPE AN/FPS-60 SERIES LONG RANGE RADAR
This specification sets forth the requirements for: (1) removal, refurbishment, modification, and installation of an AN/FPS-60 series radar presently installed at deactivated military sites; (2)...

References

Advertisement