ETSI - EN 300 395-3

Terrestrial Trunked Radio (TETRA); Speech codec for full-rate traffic channel; Part 3: Specific operating features

inactive
Organization: ETSI
Publication Date: 1 September 2004
Status: inactive
Page Count: 16
scope:

The present document describes all the functions associated with the TETRA speech codec, except the specification of the codec by itself which is entirely defined in EN 300 395-2 [1].

Clause 4 of the present document provides a description of the functions associated with the speech encoder, while clause 5 is its counterpart for the speech decoder.

Clause 6 describes the contents and the format of the signalling data block included in a stolen frame when used for transferring information relevant to the codec in a U-plane signalling message.

In addition, annex A provides indications and preferred solutions for the implementation of optional features.

Document History

January 1, 2005
Terrestrial Trunked Radio (TETRA); Speech codec for full-rate traffic channel; Part 3: Specific operating features
A description is not available for this item.
EN 300 395-3
September 1, 2004
Terrestrial Trunked Radio (TETRA); Speech codec for full-rate traffic channel; Part 3: Specific operating features
The present document describes all the functions associated with the TETRA speech codec, except the specification of the codec by itself which is entirely defined in EN 300 395-2 [1]. Clause 4 of...
May 1, 1997
Radio Equipment and Systems (RES); Trans-European Trunked Radio (TETRA); Speech Codec for Full-Rate Traffic Channel; Part 3: Specific Operating Features
This European Telecommunication Standard (ETS) describes all the functions associated with the TETRA speech codec, excepted the specification of the codec by itself which is entirely defined in ETS...
February 1, 1997
Radio Equipment and Systems (RES); Trans-European Trunked Radio (TETRA); Speech Codec for Full-Rate Traffic Channel; Part 3: Specific Operating Features
This European Telecommunication Standard (ETS) describes all the functions associated with the TETRA speech codec, excepted the specification of the codec by itself which is entirely defined in ETS...
January 1, 1996
Radio Equipment and Systems (RES); Trans-European Trunked Radio (TETRA); Speech Codec for Full-Rate Traffic Channel; Part 3: Specific Operating Features
This ETS describes all the functions associated with the TETRA speech codec, excepted the specification of the codec by itself which is entirely defined in ETS 300 395-2 [2]. Clause 4 of this ETS...

References

Advertisement