ETSI - EN 300 395-3
Terrestrial Trunked Radio (TETRA); Speech codec for full-rate traffic channel; Part 3: Specific operating features
active, Most Current
| Organization: | ETSI |
| Publication Date: | 1 January 2005 |
| Status: | active |
| Page Count: | 16 |
Document History
EN 300 395-3
January 1, 2005
Terrestrial Trunked Radio (TETRA); Speech codec for full-rate traffic channel; Part 3: Specific operating features
A description is not available for this item.
September 1, 2004
Terrestrial Trunked Radio (TETRA); Speech codec for full-rate traffic channel; Part 3: Specific operating features
The present document describes all the functions associated with the TETRA speech codec, except the specification of the codec by itself which is entirely defined in EN 300 395-2 [1].
Clause 4 of...
May 1, 1997
Radio Equipment and Systems (RES); Trans-European Trunked Radio (TETRA); Speech Codec for Full-Rate Traffic Channel; Part 3: Specific Operating Features
This European Telecommunication Standard (ETS) describes all the functions associated with the TETRA speech codec, excepted the specification of the codec by itself which is entirely defined in ETS...
February 1, 1997
Radio Equipment and Systems (RES); Trans-European Trunked Radio (TETRA); Speech Codec for Full-Rate Traffic Channel; Part 3: Specific Operating Features
This European Telecommunication Standard (ETS) describes all the functions associated with the TETRA speech codec, excepted the specification of the codec by itself which is entirely defined in ETS...
January 1, 1996
Radio Equipment and Systems (RES); Trans-European Trunked Radio (TETRA); Speech Codec for Full-Rate Traffic Channel; Part 3: Specific Operating Features
This ETS describes all the functions associated with the TETRA speech codec, excepted the specification of the codec by itself which is entirely defined in ETS 300 395-2 [2].
Clause 4 of this ETS...