DLA - SMD-5962-89519 REV C

MICROCIRCUIT, DIGITAL, CMOS, 16-BIT MICROPROCESSOR, MIL-STD-1750 INSTRUCTION SET ARCHITECTURE, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 23 June 1993
Status: inactive
Page Count: 39
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X 1/ CMGA417-121 121 Pin grid array package Y See figure 1 100 Leaded chip carrier with gull-wing leads Z 2/ CMGA17-113 113 Pin grid array package U CMGA5-121 121 Pin grid array package T CMGA5-113 113 Pin grid array package

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage - - - - - - - - - - - - - - - - - - - −0.7 V dc to +7.0 V dc Input voltage - - - - - - - - - - - - - - - - - - - −0.7 V dc to +7.0 V dc Storage temperature range- - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - 1.4 W Lead temperature (soldering, 10 seconds) - - - - - - +300°C Thermal resistance, junction-to-case (0JC): Cases X and Z - - - - - - - - - - - - - - - - - - See MIL-STD-1835 Case Y - - - - - - - - - - - - - - - - - - - - - - 10°C/W Junction temperature (TJ) - - - - - - - - - - - - - +165°C

Supply voltage range (VDD) - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Case operating temperature range (TC)- - - - - - - - −55°C to +125°C Minimum high level input voltage: (FCLK) - - - - - - - - - - - - - - - - - - - - - - +VDD − 0.5 V dc (RESETB, INTOB-INT7B, PWRDNB, FTSPARE, PIOXEB, PEB, BITE, MPROEB, ILLADDB) - - - - - - - +2.8 V dc (excluding FCLK, RESETB, INTOB-INT7B, PWRDNB, FTSPARE, PIOXEB, PEB, BITE, MPROEB, ILLADDB) - - - - - - - - - - - - - - - - - +2.4 V dc Maximum low level input voltage: (FCLK) - - - - - - - - - - - - - - - - - - - - - - +0.5 V dc (excluding FCLK) - - - - - - - - - - - - - - - - - +0.8 V dc Operating frequency (FCLK): 3/ Device 01 and 9l - - - - - - - - - - - - - - - - - 20 MHz Device 02 and 92 - - - - - - - - - - - - - - - - - 16 MHz Device 03 and 93 - - - - - - - - - - - - - - - - - 40 MH

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) - - - XX percent 4/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

October 23, 1998
MICROCIRCUIT, DIGITAL, CMOS, 16-BIT MICROPROCESSOR, MIL-STD-1750 INSTRUCTION SET ARCHITECTURE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
September 12, 1996
MICROCIRCUIT, DIGITAL, CMOS, 16-BIT MICROPROCESSOR, MIL-STD-1750 INSTRUCTION SET ARCHITECTURE, MONOLITHIC SILICON
A description is not available for this item.
March 28, 1994
MICROCIRCUIT, DIGITAL, CMOS, 16-BIT MICROPROCESSOR, MIL-STD-1750 INSTRUCTION SET ARCHITECTURE, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-89519 REV C
June 23, 1993
MICROCIRCUIT, DIGITAL, CMOS, 16-BIT MICROPROCESSOR, MIL-STD-1750 INSTRUCTION SET ARCHITECTURE, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
March 17, 1993
MICROCIRCUIT, DIGITAL, CMOS, 16-BIT MICROPROCESSOR, MIL-STD-1750 INSTRUCTION SET ARCHITECTURE, MONOLITHIC SILICON
A description is not available for this item.
August 15, 1990
MICROCIRCUIT, DIGITAL, CMOS, 16-BIT MICROPROCESSOR, MIL-STD-1750 INSTRUCTION SET ARCHITECTURE, MONOLITHIC SILICON
A description is not available for this item.
February 15, 1989
MICROCIRCUIT, DIGITAL, CMOS, 16-BIT MICROPROCESSOR, MIL-STD-1750 INSTRUCTION SET ARCHITECTURE, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement