NPFC - MIL-S-19500/358

SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR B AND RB, TYPES IN3305 THROUGH 1N3350, IN4549 THROUGH IN4554 JAN, JANTX, JANTXV, AND JANS

inactive
Buy Now
Organization: NPFC
Publication Date: 29 September 1992
Status: inactive
Page Count: 14
scope:

This specification covers the detail requirements for B type (standard polarity) and RB type (reverse polarity), 50 watt, silicon, voltage regulator diodes. Four levels of product assurance are provided for each device type as specified in MIL-S-19500.

See figure 1 (D0-5).

Maximum ratings are as shown in columns 3, 7, and 9 of table V herein and as follows:

Derate PT = 50 W at TC ≥ ±75°C at 0.5 W /°C above TC ≥ ±75°C.

−65°C ≤ TC ≤ 150°C; −65°C ≤ TSTG ≤ +175°C.

Primary electrical characteristics are as shown in columns 1, 8, 11, and 13 of table V herein, and as follows:

Thermal resistance (RejC) = 2.0°C/W maximum.

Document History

May 18, 2021
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR, STUD MOUNT PACKAGE, STANDARD AND REVERSE POLARITY, TYPES 1N3305B THROUGH 1N3350B AND 1N4549B THROUGH 1N4554B, QUALITY LEVELS JAN, JANTX, JANTXV, AND JANS
Scope. This specification covers the performance requirements for 50 watt silicon voltage regulator diodes in both standard polarity and reverse polarity. Four levels of product assurance (JAN,...
January 21, 2021
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR, STUD MOUNT PACKAGE, STANDARD AND REVERSE POLARITY, TYPES 1N3305B THROUGH 1N3350B AND 1N4549B THROUGH 1N4554B, QUALITY LEVELS JAN, JANTX, JANTXV, AND JANS
Scope. This specification covers the performance requirements for 50 watt silicon voltage regulator diodes in both standard polarity and reverse polarity. Four levels of product assurance (JAN,...
January 25, 2016
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR, STUD MOUNT PACKAGE, STANDARD AND REVERSE POLARITY, TYPES 1N3305B THROUGH 1N3350B AND 1N4549B THROUGH 1N4554B, QUALITY LEVELS JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for 50 watt silicon voltage regulator diodes in both standard polarity and reverse polarity. Four levels of product assurance (JAN, JANTX,...
July 12, 2013
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N3305B THROUGH 1N3350B AND RB, 1N4549B THROUGH 1N4554B AND RB, JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for 50 watt, silicon, voltage regulator diodes: B type (standard polarity) and RB type (reverse polarity). Four levels of product assurance are...
December 19, 2003
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N3305, THROUGH 1N3350, B AND RB, 1N4549 THROUGH 1N4554, B AND RB, JAN, JANTX, JANTXV, AND JANS
A description is not available for this item.
July 23, 1999
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N3305, THROUGH 1N3350, B AND RB, 1N4549 THROUGH 1N4554, B AND RB, JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for B type (standard polarity) and RB type (reverse polarity), 50 watt, silicon, voltage regulator diodes. Four levels of product assurance are...
May 26, 1994
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR B AND RB, TYPES IN3305 THROUGH 1N3350, IN4549 THROUGH IN4554 JAN, JANTX, JANTXV, AND JANS
This specification covers the detail requirements for B type (standard polarity) and RB type (reverse polarity), 50 watt, silicon, voltage regulator diodes. Four levels of product assurance are...
MIL-S-19500/358
September 29, 1992
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR B AND RB, TYPES IN3305 THROUGH 1N3350, IN4549 THROUGH IN4554 JAN, JANTX, JANTXV, AND JANS
This specification covers the detail requirements for B type (standard polarity) and RB type (reverse polarity), 50 watt, silicon, voltage regulator diodes. Four levels of product assurance are...
September 30, 1988
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATION, POWER 1N3305B THROUGH 1N3350B, 1N4549B THROUGH 1N4554B TX1N3305B THROUGH TX1N3350B, TX1N4549B THROUGH TX1N4554B 1N3305RB THROUGH 1N3350RB, IN4549RB THROUGH 1N4554RB TX1N3305RB THROUGH TX1N3350RB, TX1N4549RB THROUGH TX1N4554RB
A description is not available for this item.
April 18, 1975
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATION, POWER 1N3305B THROUGH 1N3350B, 1N4549B THROUGH 1N4554B TX1N3305B THROUGH TX1N3350B, TX1N4549B THROUGH TX1N4554B 1N3305RB THROUGH 1N3350RB, IN4549RB THROUGH 1N4554RB TX1N3305RB THROUGH TX1N3350RB, TX1N4549RB THROUGH TX1N4554RB
A description is not available for this item.
May 21, 1973
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATION, POWER 1N3305B THROUGH 1N3350B, 1N4549B THROUGH 1N4554B TX1N3305B THROUGH TX1N3350B, TX1N4549B THROUGH TX1N4554B 1N3305RB THROUGH 1N3350RB, IN4549RB THROUGH 1N4554RB TX1N3305RB THROUGH TX1N3350RB, TX1N4549RB THROUGH TX1N4554RB
A description is not available for this item.
May 15, 1972
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATION, POWER 1N3305B THROUGH 1N3350B, 1N4549B THROUGH 1N4554B TX1N3305B THROUGH TX1N3350B, TX1N4549B THROUGH TX1N4554B 1N3305RB THROUGH 1N3350RB, IN4549RB THROUGH 1N4554RB TX1N3305RB THROUGH TX1N3350RB, TX1N4549RB THROUGH TX1N4554RB
A description is not available for this item.
February 8, 1971
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATION, POWER 1N3305B THROUGH 1N3350B, 1N4549B THROUGH 1N4554B TX1N3305B THROUGH TX1N3350B, TX1N4549B THROUGH TX1N4554B 1N3305RB THROUGH 1N3350RB, IN4549RB THROUGH 1N4554RB TX1N3305RB THROUGH TX1N3350RB, TX1N4549RB THROUGH TX1N4554RB
A description is not available for this item.
January 30, 1970
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATION, POWER 1N3305B THROUGH 1N3350B, 1N4549B THROUGH 1N4554B TX1N3305B THROUGH TX1N3350B, TX1N4549B THROUGH TX1N4554B 1N3305RB THROUGH 1N3350RB, IN4549RB THROUGH 1N4554RB TX1N3305RB THROUGH TX1N3350RB, TX1N4549RB THROUGH TX1N4554RB
A description is not available for this item.
September 8, 1969
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATION, POWER 1N3305B THROUGH 1N3350B, 1N4549B THROUGH 1N4554B TX1N3305B THROUGH TX1N3350B, TX1N4549B THROUGH TX1N4554B 1N3305RB THROUGH 1N3350RB, IN4549RB THROUGH 1N4554RB TX1N3305RB THROUGH TX1N3350RB, TX1N4549RB THROUGH TX1N4554RB
A description is not available for this item.
February 4, 1969
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR, POWER 1N3305B THROUGH 1N3350B, 1N4549B THROUGH 1N4554B TX1N3305B THROUGH TX1N3350B, TX1N4549B THROUGH TX1N4554B 1N3305RB THROUGH 1N3350RB, IN4549RB THROUGH 1N4554RB TX1N3305RB THROUGH TX1N3350RB, TX1N4549RB THROUGH TX1N4554RB
A description is not available for this item.
June 20, 1966
SEMICONDUCTOR DIODE, SILICON, 50-WATT TYPES 1N3305B THROUGH 1N3350B AND 1N3305RB THROUGH 1N3350RB, AND 1N4549B THROUGH 1N4555B AND 1N4549RB THROUGH 1N4555RB
A description is not available for this item.

References

Advertisement