DLA - SMD-5962-91599 REV A

MICROCIRCUIT, HYBRID, LINEAR, 15 VOLT, SINGLE CHANNEL, DC/DC CONVERTER

inactive
Organization: DLA
Publication Date: 12 June 2003
Status: inactive
Page Count: 11

Document History

December 14, 2021
MICROCIRCUIT, HYBRID, LINEAR, 15 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
April 11, 2017
MICROCIRCUIT, HYBRID, LINEAR, 15 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
April 1, 2011
MICROCIRCUIT, HYBRID, LINEAR, 15 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
June 12, 2008
MICROCIRCUIT, HYBRID, LINEAR, 15 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-91599 REV A
June 12, 2003
MICROCIRCUIT, HYBRID, LINEAR, 15 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
A description is not available for this item.
February 4, 1994
MICROCIRCUIT, HYBRID, LINEAR, 15 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...

References

Advertisement