DS/EN prEN 300019-1-5 V2.

Environmental Engineering (EE); Environmental conditions and environmental tests for telecommunications equipment; Part 1-5: Classification of environmental conditions; Ground vehicle installations

active, Most Current
Organization: DS
Publication Date: 15 December 2003
Status: active
ICS Code (Telecommunications in general): 33.020
scope:

The present document defines the classes of environmental conditions and their severities to which equipment may be exposed in ground vehicles. Only severe conditions, which may be harmful to the equipment, are included. The severities specified are those which will have a low probability of being exceeded; generally less than 1 %. The present document applies to equipment when in use and permanently or temporarily installed in ground vehicles.

Document History

DS/EN prEN 300019-1-5 V2.
December 15, 2003
Environmental Engineering (EE); Environmental conditions and environmental tests for telecommunications equipment; Part 1-5: Classification of environmental conditions; Ground vehicle installations
The present document defines the classes of environmental conditions and their severities to which equipment may be exposed in ground vehicles. Only severe conditions, which may be harmful to the...

References

Advertisement