MODUK - DEF STAN 61-9: PT 3: SEC 1/1
Batteries, Rechargeable, Nickel Cadmium, Sealed, 1.2 V, 2.0 A.h
inactive, Most Current
| Organization: | MODUK |
| Publication Date: | 1 January 1988 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This Supplement specifies the requirements for three designations of sealed nickel cadmium 1.2 V, 2.0 A.h single-cell battery, differing according to terminations as shown in the table below:
Document History
DEF STAN 61-9: PT 3: SEC 1/1
January 1, 1988
Batteries, Rechargeable, Nickel Cadmium, Sealed, 1.2 V, 2.0 A.h
This Supplement specifies the requirements for three designations of sealed nickel cadmium 1.2 V, 2.0 A.h single-cell battery, differing according to terminations as shown in the table below:
January 1, 1988
Batteries, Rechargeable, Nickel Cadmium, Sealed, 1.2 V, 4.0 A.h
This Supplement specifies the requirements for three designations of sealed nickel cadmium 1.2 V, 4.0 A.h single-cell battery, differing according to terminations