MODUK - DEF STAN 61-9: PT 3: SEC 1/1
Batteries, Rechargeable, Nickel Cadmium, Sealed, 1.2 V, 4.0 A.h
inactive
| Organization: | MODUK |
| Publication Date: | 1 January 1988 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This Supplement specifies the requirements for three designations of sealed nickel cadmium 1.2 V, 4.0 A.h single-cell battery, differing according to terminations
Document History
January 1, 1988
Batteries, Rechargeable, Nickel Cadmium, Sealed, 1.2 V, 2.0 A.h
This Supplement specifies the requirements for three designations of sealed nickel cadmium 1.2 V, 2.0 A.h single-cell battery, differing according to terminations as shown in the table below:
DEF STAN 61-9: PT 3: SEC 1/1
January 1, 1988
Batteries, Rechargeable, Nickel Cadmium, Sealed, 1.2 V, 4.0 A.h
This Supplement specifies the requirements for three designations of sealed nickel cadmium 1.2 V, 4.0 A.h single-cell battery, differing according to terminations