DLA - SMD-5962-90711

MICROCIRCUIT, LINEAR MICROPROCESSOR SUPERVISORY CIRCUITS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 26 March 1992
Status: inactive
Page Count: 15
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 MAX691 Microprocessor watchdog/battery switchover/reset generator 02 MAX693 Microprocessor watchdog/battery switchover/reset generator 03 MAX695 Microprocessor watchdog/battery switchover/reset generator

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

For device classes M, B, and S, case outline(s) shall meet the requirements in appendix C of MIL-M-38510 and as listed below. For device classes Q and V, case outline(s) shall meet the requirements of MIL-I-38535, appendix C of MIL-M-38510, and as listed below.

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal .358" × .358" × .100"), square chip carrier package

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (VCC) - - - - - - - - - - - −0.3 V dc to +6.0 V dc Battery voltage range (VBATT) - - - - - - - - - - −0.3 V dc to +6.0 V dc All other inputs - - - - - - - - - - - - - - - - −0.3 V dc to (VOUT + 0.5 V) Input current VCC - - - - - - - - - - - - - - - - - - - - - - +200 mA VBATT - - - - - - - - - - - - - - - - - - - - - +50 mA GND - - - - - - - - - - - - - - - - - - - - - - +20 mA Output current VOUT - - - - - - - - - - - - - - - - - - - - - Short circuit protected All other outputs - - - - - - - - - - - - - - - +20 mA Rate-of-rise, VBATT, VCC - - - - - - - - - - - -. +100 V/µs Storage temperature range - - - - - - - - - - - - −65°C to +160°C Power dissipation (PD) 2// - - - - - - - - - - - - 600 mW Lead temperature (soldering, 10 seconds)- - - - - +300°C Thermal resistance, junction-to-case (θJC)- - - - +50°C/W Thermal resistance, junction-to-ambient (θJA) - - +100°C/W

Supply voltage (VCC): Device types 01 and 03 - - - - - - - - - - - - 4.75 V dc to 5.5 V dc Device type 02 - - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Battery voltage (VBATT) - - - - - - - - - - - - - 2.8 V Ambient operating temperature range (TA) - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

October 6, 2022
MICROCIRCUIT, LINEAR, MICROPROCESSOR SUPERVISORY CIRCUITS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
August 1, 2016
MICROCIRCUIT, LINEAR, MICROPROCESSOR SUPERVISORY CIRCUITS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 29, 2004
MICROCIRCUIT, LINEAR MICROPROCESSOR SUPERVISORY CIRCUITS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-90711
March 26, 1992
MICROCIRCUIT, LINEAR MICROPROCESSOR SUPERVISORY CIRCUITS, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement