ISO 8674
Hexagon Nuts, Style 2, with Metric Fine Pitch Thread - Product Grades A and B First Edition
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1988 |
| Status: | inactive |
| ICS Code (Nuts): | 21.060.20 |
Document History
August 1, 2023
Fasteners — Hexagon high nuts (style 2), with fine pitch thread
This document specifies the characteristics of hexagon high nuts (style 2), in steel and stainless steel, with metric fine pitch thread 8 mm to 39 mm, and with product grades A and B.
If in certain...
December 15, 2012
Hexagon high nuts (style 2) with metric fine pitch thread - Product grades A and B
This International Standard specifies the characteristics of hexagon high nuts (style 2) with metric fine pitch thread, with nominal thread diameters, D, from 8 mm up to and including 36 mm, with...
August 15, 1999
Hexagon Nuts, Style 2, with Metric Fine Pitch Thread - Product Grades A and B
This International Standard specifies the characteristics of hexagon nuts, style 2, with metric fine pitch thread, with nominal thread diameters d from 8 mm up to and including 36 mm, with product...
ISO 8674
January 1, 1988
Hexagon Nuts, Style 2, with Metric Fine Pitch Thread - Product Grades A and B First Edition
A description is not available for this item.