ISO 8674
Hexagon Nuts, Style 2, with Metric Fine Pitch Thread - Product Grades A and B
| Organization: | ISO |
| Publication Date: | 15 August 1999 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Nuts): | 21.060.20 |
scope:
This International Standard specifies the characteristics of hexagon nuts, style 2, with metric fine pitch thread, with nominal thread diameters d from 8 mm up to and including 36 mm, with product grade A for sizes d up to and including 16 mm and product grade B for sizes d over 16 mm.
If, in special cases, specifications other than those listed in this International Standard are required, they should be selected from existing International Standards, for example ISO 724, ISO 898-6, ISO 965-1 and ISO 4759-1.
Coarse thread hexagon nuts, style 2, according to ISO 4033 should be the first choice.
NOTE For hexagon nuts, style 1, with fine pitch thread, see ISO 8673.
Document History