DLA - SMD-5962-91593

MICROCIRCUIT, MEMORY, DIGITAL, BICMOS, 16K X 4 STATIC RANDOM ACCESS MEMORY (SRAM), MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 13 May 1993
Status: inactive
Page Count: 25
scope:

This drawing forms a pert of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes m, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator.A dash (-) indicates a non-RHA device.

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function Access time 01 7B164 16K × 4 SRAM 15 ns 02 7B164 16K × 4 SRAM 12 ns 03 7B164 16K × 4 SRAM 10 ns 04 7B166 16K × 4 SRAM with [O bar][E bar] 15 ns 05 7B166 16K × 4 SRAM with [O bar][E bar] 12 ns 06 7B166 16K × 4 SRAM with [O bar][E bar] 10 ns

The device class designator shall be a single letter identifying the product assurance level (see 6.6 herein) as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

The case outlines shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style L GDIP3-T24 or CDIP4-T24 24 dual-in-line K GDFP2-F24 or CDFP3-F24 24 flat pack X CQCC4-N28 28 rectangular leadless chip carrier Y See figure 1 22 dual-in-line Z See figure 1 22 rectangular leadless chip carrier

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range to ground potential (VCC) - - - - - −0.5 V dc to +7.0 V dc DC output current - - - - - - - - - - - -- - - - - - - - 20 mA Maximum power dissipation - - - - - - - - - - - - - - - 0.800 w Lead temperature (soldering, 10 seconds) - - - - - - - - +260°C Thermal resistance, junction-to-case (θJC): Cases L, K, and X - - - - - - - - - - - - - - - - - - See MIL-STD-1835 Cases Y and Z - - - -- - - - - - - - - - - - - - - - 11°C/W 2/ Junction temperature (Tj) - - - - - - - - - - - - - - - +175°C Storage temperature range (TSTG) - - - - - - - - - - - - −65°C to 150°C Temperature under bias - - - - - - - - - - - - - - - - - −55°C to +125°C

Supply voltage (VCC) - - - - - - - - - - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Ground voltage (GND) - - - - - - - - - - - - - - - - - - 0 V dc Input high voltage (VIH) - - - - - - - - - - - - - - - - 2.2 V dc to VCC V dc Input low voltage (VIL) - - - - - - - - - - - - - - - - - - −0.5 V dc to 0.8 V dc 3/ Case operating temperature range (TC) - - - - - - - −55°C to +125°C

Fault coverage measurement of manufacturing Logic tests (MIL-STD-883, test method 5012)- - - - - - - - - 4/ percent

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, end logistics purposes.

Microcircuits... View More

Document History

April 6, 2018
MICROCIRCUIT, MEMORY, DIGITAL, BICMOS, 16K x 4 STATIC RANDOM ACCESS MEMORY (SRAM), MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 20, 2012
MICROCIRCUIT, MEMORY, DIGITAL, BICMOS, 16K x 4 STATIC RANDOM ACCESS MEMORY (SRAM), MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
SMD-5962-91593
May 13, 1993
MICROCIRCUIT, MEMORY, DIGITAL, BICMOS, 16K X 4 STATIC RANDOM ACCESS MEMORY (SRAM), MONOLITHIC SILICON
This drawing forms a pert of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement