NPFC - MIL-M-38510/46

MICROCIRCUITS, DIGITAL, TTL, LOW POWER, DATA SELECTORS/MULTIPLEXERS, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 21 March 1984
Status: active
Page Count: 34
scope:

This specification covers the detail requirements for monolithic silicon, TTL, logic microcircuits. One product assurance class and a choice of case outlines and lead finishes are provided for each type and are reflected in the complete part number.

The part number shall be in accordance with MIL-M-38510, with the exception that the "JAN" or "J" certification shall not be used.

The device type shall be as follows:

Device type Circuit 01 Low-power dual, four-input data selector/ multiplexer, without enable 02 Low-power eight-input data selector/ multiplexer, with enable 03 Low-power quad, two-input data selector/ multiplexer, with enable

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outline shall be designated as follows:

Letter Case outline (see MIL-M-38510, appendix C) E D-2 (16-lead, ¼" × ⅞"), dual-in-line package F F-5 (16-lead, ¼" × ⅜"), flat package

Supply voltage range- - - - - - - - - - - - −0.5 V to 7.0 V Input voltage range - - - - - - - - - - - - −1.5 V at −10 mA to 4.5 V Storage temperature - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation, (PD) 1/ Device type 01- - - - - - - - - - - - - - 150 mW Device type 02- - - - - - - - - - - - - - 135 mW Device type 03- - - - - - - - - - - - - - 125 mW Lead temperature (soldering, 10 seconds)- - +300°C Thermal resistance, junction to case (θJC): Case E - - - - - - - - - - - - - - - - - 0.08°C/mW Case F - - - - - - - - - - - - - - - - - 0.09°C/mW Junction temperature (TJ) - - - - - - - - - +150°C

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Supply voltage (VCC) - - - - - - - - - - - - - 4.5 V minimum to 5.5 V maximum Minimum high level input voltage (VIH) - - - - 2.0 V Maximum low level input voltage (VIL)- - - - - 0.7 V Normalized fanout (each output) Low logic level- - - - - - - - - - - - - - - 10 maximum High logic level - - - - - - - - - - - - - - 20 maximum Case operating temperature range(TC)- - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this specification are intended for logistic support of existing equipment.

Document History

MICROCIRCUITS, DIGITAL, TTL, LOW POWER, DATA SELECTORS/MULTIPLEXERS, MONOLITHIC SILICON
A description is not available for this item.
July 31, 1989
MICROCIRCUITS, DIGITAL, TTL, LOW POWER, DATA SELECTORS/MULTIPLEXERS, MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/46
March 21, 1984
MICROCIRCUITS, DIGITAL, TTL, LOW POWER, DATA SELECTORS/MULTIPLEXERS, MONOLITHIC SILICON
Microcircuits conforming to this specification are intended for logistic support of existing equipment.
May 24, 1982
MICROCIRCUITS, DIGITAL, TTL, LOW POWER, DATA SELECTORS/MULTIPLEXERS, MONOLITHIC SILICON
A description is not available for this item.
July 19, 1976
MICROCIRCUITS, DIGITAL, TTL, LOW POWER, DATA SELECTORS/MULTIPLEXERS, MONOLITHIC SILICON
A description is not available for this item.
February 13, 1976
MICROCIRCUITS, DIGITAL, TTL, LOW POWER, DATA SELECTORS/MULTIPLEXERS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement