CSA - CAN/CSA-ISO/IEC-7816-5-05

Identification cards Integrated circuit cards Part 5: Registration of application providers

inactive
Organization: CSA
Publication Date: 1 October 2005
Status: inactive
Page Count: 17
scope:

This part of ISO/IEC 7816 specifies a registration procedure for application providers, and establishes the authorities and procedures to ensure and optimize the reliability of this registration.

NOTE 1 ISO/IEC 7816-4 defines the structures of registered application provider identifiers (RIDs), and how to use them. A registered application provider identifier (RID) consists of five bytes.

NOTE 2 In international RIDs (assigned by the international registration authority), the first quartet is set to 'A'.

NOTE 3 In national RIDs (assigned by a national Registration Authority), the first quartet is set to 'D' and a relevant country code follows (see Annex B).

Document History

CAN/CSA-ISO/IEC-7816-5-05
October 1, 2005
Identification cards Integrated circuit cards Part 5: Registration of application providers
This part of ISO/IEC 7816 specifies a registration procedure for application providers, and establishes the authorities and procedures to ensure and optimize the reliability of this registration....
October 1, 2005
Identification cards - Integrated circuit cards - Part 5: Registration of application providers
This part of ISO/IEC 7816 specifies a registration procedure for application providers, and establishes the authorities and procedures to ensure and optimize the reliability of this registration....
January 1, 2005
Identification cards — Integrated circuit cards — Part 5: Registration of application providers
This part of ISO/IEC 7816 specifies a registration procedure for application providers, and establishes the authorities and procedures to ensure and optimize the reliability of this registration....
January 1, 2005
Identification cards - Integrated circuit cards - Part 5: Registration of application providers
This part of ISO/IEC 7816 specifies a registration procedure for application providers, and establishes the authorities and procedures to ensure and optimize the reliability of this registration....
Advertisement