CSA - CAN/CSA-ISO/IEC 7816-5-05
Identification cards - Integrated circuit cards - Part 5: Registration of application providers
| Organization: | CSA |
| Publication Date: | 1 January 2005 |
| Status: | inactive |
| Page Count: | 17 |
scope:
This part of ISO/IEC 7816 specifies a registration procedure for application providers, and establishes the authorities and procedures to ensure and optimize the reliability of this registration.
NOTE 1 ISO/IEC 7816-4 defines the structures of registered application provider identifiers (RIDs), and how to use them. A registered application provider identifier (RID) consists of five bytes.
NOTE 2 In international RIDs (assigned by the international registration authority), the first quartet is set to 'A'.
NOTE 3 In national RIDs (assigned by a national Registration Authority), the first quartet is set to 'D' and a relevant country code follows (see Annex B).
Document History